TE Connectivity NB33252001
- 收藏
- 对比
NB33252001
2460-NB33252001
无类别的
--
大陆
立即发货

NB33252001 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
NB33252001详情
TE Connectivity NB33252001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
9
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
0.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
频率
0 - 300
长度
7.5
NB33252001拓展信息







哦! 它是空的。