TE Connectivity NB33976001
- 收藏
- 对比
NB33976001
2460-NB33976001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, .375 in [9.5 mm] Expanded Inside, .187 in [4.74 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM CRN
1最小包装量--
NB33976001详情
TE Connectivity NB33976001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB33976001
TE Internal Description
CRN-3/8-0-115MM
Primary Product Coloru2009
Black
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.74u2009mmu2009[u2009.187u2009inu2009]
Shrink Ratiou2009
2:1
NB33976001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。