TE Connectivity NC-191064-10-9
- 收藏
- 对比
NC-191064-10-9
2460-NC-191064-10-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 19.1 mm [.75 in], Label Height .25 in [6.4 mm], White, Nylon, Label Thickness 178 Micron, Agastat E7000
1最小包装量--
NC-191064-10-9详情
TE Connectivity NC-191064-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
19.1u2009mmu2009[u2009.75u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
Label Styleu2009
Die-Cut
Label Typeu2009
Flagging
Alias #
9-1200566-4
TE Internal Description
NC-191064-10-9
TE Internal #
C32547-000
NC-191064-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。