TE Connectivity NC-250381-10-9
- 收藏
- 对比
NC-250381-10-9
2460-NC-250381-10-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25 mm [.98 in], Label Height 1.5 in [38.1 mm], White, Nylon, Label Thickness 178 Micron, Agastat E7000
1最小包装量--
NC-250381-10-9详情
TE Connectivity NC-250381-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A41119-000
TE Internal Description
NC-250381-10-9
Alias #
1200612-3
Label Typeu2009
Flagging
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
25u2009mmu2009[u2009.98u2009inu2009]
NC-250381-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。