TE Connectivity NC-381381-2.5-9
- 收藏
- 对比
NC-381381-2.5-9
2460-NC-381381-2.5-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 38.1 mm [1.5 in], Label Height 1.5 in [38.1 mm], White, Nylon, Label Thickness 178 Micron, Agastat E7000
1最小包装量--
NC-381381-2.5-9详情
TE Connectivity NC-381381-2.5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D37349-000
TE Internal Description
NC-381381-2.5-9
Alias #
7-1200606-9
Label Typeu2009
Flagging
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
38.1u2009mmu2009[u20091.5u2009inu2009]
类型
Seal
产品长度
7.8 mm
NC-381381-2.5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。