TE Connectivity NIC66H21A00AA0
- 收藏
- 对比
NIC66H21A00AA0
2460-NIC66H21A00AA0
套管 - 音频连接器
--
大陆
立即发货

313 CONTACT(S), MULTIWAY RACK AND PANEL CONN, PLUG
1最小包装量--
NIC66H21A00AA0详情
TE Connectivity NIC66H21A00AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NIC66H21A00AA0
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.32
Manufacturer Series
NIC66H21A00AA0
连接器类型
机架和面板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
313
Reach合规守则
unknown
空壳
NO
主体/外壳样式
PLUG
NIC66H21A00AA0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。