TE Connectivity NPVF300CL-100
- 收藏
- 对比
NPVF300CL-100
2460-NPVF300CL-100
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 76.2 mm [3 in], Clear, Polyvinyl Fluoride (PVF), Label Thickness 47 Micron, NPVF
1最小包装量--
NPVF300CL-100详情
TE Connectivity NPVF300CL-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A32719-000
TE Internal Description
NPVF300CL-100
Alias #
5-1199808-7
Label Typeu2009
Flagging
Label Styleu2009
Continuous
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
无
Label Widthu2009
76.2u2009mmu2009[u20093u2009inu2009]
NPVF300CL-100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。