TE Connectivity OJE-SS-124HM-WG
- 收藏
- 对比
OJE-SS-124HM-WG
2460-OJE-SS-124HM-WG
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 450 mW Coil Power Rating DC, 1280 Ω Coil Resistance, OEG Miniature PCB Relay OJ/OJE
1最小包装量--
OJE-SS-124HM-WG详情
TE Connectivity OJE-SS-124HM-WG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1721876-4
TE Internal Description
OJE-SS-124HM-WG
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
450
Coil Resistanceu2009(Ω)
1280
OJE-SS-124HM-WG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。