TE Connectivity OMIH-SH-124L
- 收藏
- 对比
OMIH-SH-124L
2460-OMIH-SH-124L
功率继电器,高于 2 A
--
大陆
立即发货

Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration:Spdt; Coil Voltage:24Vdc; Contact Current:16A; Product Range:Omih Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage Vac:250Vac; Relay Terminals:Solder Rohs Compliant: Yes /Oeg Te Connectivity OMIH-SH-124L
1最小包装量--
OMIH-SH-124L详情
TE Connectivity OMIH-SH-124L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
OMIH-SH-124L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。