TE Connectivity PB114024
- 收藏
- 对比
PB114024
2460-PB114024
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 360 mW Coil Power Rating DC, 1600 Ω Coil Resistance, SCHRACK Miniature Power PCB Relay PB
--最小包装量--
PB114024详情
TE Connectivity PB114024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1415029-1
TE Internal Description
PB114024
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
360
Coil Resistanceu2009(Ω)
1600
PB114024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。