TE Connectivity PB134024
- 收藏
- 对比
PB134024
2460-PB134024
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 360 mW Coil Power Rating DC, 1600 Ω Coil Resistance, 24 VDC Coil Voltage, SCHRACK Miniature Power PCB Relay PB
1最小包装量--
PB134024详情
TE Connectivity PB134024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
1600
Coil Power Rating DCu2009(mW)
360
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
PB134024
TE Internal #
3-1415030-1
PB134024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。