TE Connectivity PB6B2FM2M1CAL07Y500
- 收藏
- 对比
PB6B2FM2M1CAL07Y500
2460-PB6B2FM2M1CAL07Y500
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Flush Actuator Profile, Threaded, Alcoswitch PB6
1最小包装量--
PB6B2FM2M1CAL07Y500详情
TE Connectivity PB6B2FM2M1CAL07Y500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2329389-5
TE Internal Description
PB OFF/ON FC BLK M1 TERM BLU LED IP68 50
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
PB6B2FM2M1CAL07Y500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。