TE Connectivity PB6B2FM3M1CAL01S500
- 收藏
- 对比
PB6B2FM3M1CAL01S500
2460-PB6B2FM3M1CAL01S500
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Flush Actuator Profile, Threaded, Alcoswitch PB6
1最小包装量--
PB6B2FM3M1CAL01S500详情
TE Connectivity PB6B2FM3M1CAL01S500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
PB OFF/ON FC RED M1 TERM WHI LED IP68 50
TE Internal #
2329388-6
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
PB6B2FM3M1CAL01S500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。