TE Connectivity PB6B2FM5M1CAL07Y500
- 收藏
- 对比
PB6B2FM5M1CAL07Y500
2460-PB6B2FM5M1CAL07Y500
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Flush Actuator Profile, Threaded, Alcoswitch PB6
1最小包装量--
PB6B2FM5M1CAL07Y500详情
TE Connectivity PB6B2FM5M1CAL07Y500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
Single
Push Button Switch Product Typeu2009
Switch
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
PB OFF/ON FC YLW M1 TERM BLU LED IP68 50
TE Internal #
1-2329389-5
PB6B2FM5M1CAL07Y500拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。