TE Connectivity PB7B2FM7M1CAL00
- 收藏
- 对比
PB7B2FM7M1CAL00
2460-PB7B2FM7M1CAL00
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Flush Actuator Profile, Threaded, Alcoswitch PB7
1最小包装量--
PB7B2FM7M1CAL00详情
TE Connectivity PB7B2FM7M1CAL00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2329383-5
TE Internal Description
PB ON/OFF FC BLU M1 TERM IP68
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
PB7B2FM7M1CAL00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。