TE Connectivity PBES16L1DR
- 收藏
- 对比
PBES16L1DR
2460-PBES16L1DR
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Emergency Stop, 1 Actuator, Alcoswitch Emergency Stop Switch
1最小包装量--
PBES16L1DR详情
TE Connectivity PBES16L1DR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2381880-1
TE Internal Description
PBES16 28 LED 12-24V AC/DC/11mA 000 1NC
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Emergency Stop
Number of Actuatorsu2009
1
Actuator Profileu2009
Extended
Bushing Styleu2009
Threaded
PBES16L1DR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。