TE Connectivity PBES16L30R
- 收藏
- 对比
PBES16L30R
2460-PBES16L30R
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Emergency Stop, 1 Actuator, Alcoswitch Emergency Stop Switch
1最小包装量--
PBES16L30R详情
TE Connectivity PBES16L30R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Extended
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Emergency Stop
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
PBES16 28 NO LAMP 1NC 1NC
TE Internal #
4-2381880-8
PBES16L30R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。