TE Connectivity PC10019-00-2811PW-416-J
- 收藏
- 对比
PC10019-00-2811PW-416-J
2460-PC10019-00-2811PW-416-J
可插拔连接器 - 配件
--
大陆
立即发货

Rectangular MIL Spec Connectors PC10019-00-2811PW- 416-J
1最小包装量--
PC10019-00-2811PW-416-J详情
TE Connectivity PC10019-00-2811PW-416-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Cable entry
Anti-kink sleeve
Degree of protection (IP)
IP44
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
AAC0092-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Details
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
PC10019-00-2811PW-416-J拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。