TE Connectivity PC420BF-1755SPB-1-B
- 收藏
- 对比
PC420BF-1755SPB-1-B
2460-PC420BF-1755SPB-1-B
无类别的
--
大陆
立即发货

PC420BF-1755SPB-1-B
1最小包装量--
PC420BF-1755SPB-1-B详情
TE Connectivity PC420BF-1755SPB-1-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 1.5
Diameter plug-in contact
4
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
1.5 - 2.5
PC420BF-1755SPB-1-B拓展信息







哦! 它是空的。