TE Connectivity PC420HP-BT1-23-95FS-SN-1-Z
- 收藏
- 对比
PC420HP-BT1-23-95FS-SN-1-Z
2460-PC420HP-BT1-23-95FS-SN-1-Z
无类别的
--
大陆
立即发货

PC420HP-BT1-23-95FS-SN-1-Z datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
PC420HP-BT1-23-95FS-SN-1-Z详情
TE Connectivity PC420HP-BT1-23-95FS-SN-1-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Material of contact surface
Gold
Degree of protection (IP)
IP67
PC420HP-BT1-23-95FS-SN-1-Z拓展信息







哦! 它是空的。