TE Connectivity PC4-27468BP-15-1-G
- 收藏
- 对比
PC4-27468BP-15-1-G
2460-PC4-27468BP-15-1-G
无类别的
--
大陆
立即发货

Blank Assembly for MIL-DTL-38999 Series Jam Nut Receptacle Circular Connectors 15 Shell size Aluminu
1最小包装量--
PC4-27468BP-15-1-G详情
TE Connectivity PC4-27468BP-15-1-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 0.5
Diameter plug-in contact
1.6
Material of contact surface
Gold
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.5 - 0.5
PC4-27468BP-15-1-G拓展信息







哦! 它是空的。