TE Connectivity PC491-26-0935PN-1-C
- 收藏
- 对比
PC491-26-0935PN-1-C
2460-PC491-26-0935PN-1-C
无类别的
--
大陆
立即发货

PC491-26-0935PN-1-C
1最小包装量--
PC491-26-0935PN-1-C详情
TE Connectivity PC491-26-0935PN-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
400 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 80
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
PC491-26-0935PN-1-C拓展信息







哦! 它是空的。