TE Connectivity PC4B0002-C-19N-1-C
- 收藏
- 对比
PC4B0002-C-19N-1-C
2460-PC4B0002-C-19N-1-C
套管 - 音频连接器
--
大陆
立即发货

Modular Connectors / Ethernet Connectors CAT5 RJ45 FEDTHROUGH RECEPTACLE
1最小包装量--
PC4B0002-C-19N-1-C详情
TE Connectivity PC4B0002-C-19N-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Number of Positions / Contacts per Port
8P8C
系列
RC
包装
弹药包
子类别
Resistors
技术
Metal Film
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
PC4B0002-C-19N-1-C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。