TE Connectivity PC4B0034-19AX-1-C
- 收藏
- 对比
PC4B0034-19AX-1-C
2460-PC4B0034-19AX-1-C
无类别的
--
大陆
立即发货

Connector RJ45 Cat6a Cable Mount Receptacle Gold Plated Copper Alloy
1最小包装量--
PC4B0034-19AX-1-C详情
TE Connectivity PC4B0034-19AX-1-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
185
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 60
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
10.4
Specification material outer sheath
Other
Screen over stranding element
Foil
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
Polyvinyl chloride (PVC)
Core identification
Colour
Number of stranding elements
2
Min. permitted bending radius, moving application with forced guidance
41
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
41
Min. permitted bending radius, stationary application/permanent installation
41
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
双工
有
绞合
Bundle
防紫外线
无
PC4B0034-19AX-1-C拓展信息







哦! 它是空的。