TE Connectivity PC4D0024-19AX-1-B-L9000-B
- 收藏
- 对比
PC4D0024-19AX-1-B-L9000-B
2460-PC4D0024-19AX-1-B-L9000-B
无类别的
--
大陆
立即发货

PC4D0024-19AX-1-B-L9000-B
1最小包装量--
PC4D0024-19AX-1-B-L9000-B详情
TE Connectivity PC4D0024-19AX-1-B-L9000-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
48
Stranding element
无
Flame retardant
Other
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
None
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
120 - 120
Outer diameter approx.
6
Specification material outer sheath
Other
Screen over stranding element
None
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
120
Nominal cross section conductor
0.25
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
120
Min. permitted bending radius, stationary application/permanent installation
120
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
双工
有
绞合
Bundle
防紫外线
无
PC4D0024-19AX-1-B-L9000-B拓展信息







哦! 它是空的。