TE Connectivity PC4D0042-1907NX-2-Z
- 收藏
- 对比
PC4D0042-1907NX-2-Z
2460-PC4D0042-1907NX-2-Z
无类别的
--
大陆
立即发货

Connector RJ45 Cat6a Cable Mount Plug Gold Plated Copper Alloy
1最小包装量--
PC4D0042-1907NX-2-Z详情
TE Connectivity PC4D0042-1907NX-2-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
61
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
None
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
6.5
Specification material outer sheath
Other
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
65
Nominal cross section conductor
0.75
Screen over stranding
None
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, moving application/free movement
65
Min. permitted bending radius, stationary application/permanent installation
33.5
Low smoke according to IEC 61034-2
有
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
双工
有
绞合
Bundle
防紫外线
无
PC4D0042-1907NX-2-Z拓展信息







哦! 它是空的。