TE Connectivity PC4F0005-17RN-1-ZN
- 收藏
- 对比
PC4F0005-17RN-1-ZN
2460-PC4F0005-17RN-1-ZN
无类别的
--
大陆
立即发货

PC4F0005-17RN-1-ZN
1最小包装量--
添加到询价列表
PC4F0005-17RN-1-ZN详情
TE Connectivity PC4F0005-17RN-1-ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
PC4F0005-17RN-1-ZN拓展信息







哦! 它是空的。