TE Connectivity PC610H501AP20LF
- 收藏
- 对比
PC610H501AP20LF
2460-PC610H501AP20LF
电阻器
--
大陆
立即发货

Potentiometers, .05 W, Terminates To Printed Circuit Board, Printed Circuit Board, 9.8 x 11 mm, 20 %, 500 Ω, Slotted, 1 Turns, Citec Type PC Series
1最小包装量--
PC610H501AP20LF详情
TE Connectivity PC610H501AP20LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1624231-1
TE Internal Description
PC610H 500RA 20SL(RoHS)
Power Ratingu2009(W)
.05
Product Terminates Tou2009
印刷电路板
Product Mount Typeu2009
印刷电路板
Passive Component Dimensionsu2009(mm)
9.8 x 11
Passive Component Toleranceu2009(%)
20
PC610H501AP20LF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。