TE Connectivity PC911102KA
- 收藏
- 对比
PC911102KA
2460-PC911102KA
电阻器
--
大陆
立即发货

Potentiometers, 1 W, Terminates To Printed Circuit Board, Printed Circuit Board, 10 %, 1K Ω, 1 Turns, Single, Top, Finger Adjust, Citec Type PC Series
1最小包装量--
PC911102KA详情
TE Connectivity PC911102KA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1625940-0
TE Internal Description
PC911 1K 10% LIN
Power Ratingu2009(W)
1
Product Terminates Tou2009
印刷电路板
Product Mount Typeu2009
印刷电路板
Passive Component Toleranceu2009(%)
10
Sealing Optionu2009
Not Sealed
PC911102KA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。