TE Connectivity PCH-105L2M-WG
- 收藏
- 对比
PCH-105L2M-WG
2460-PCH-105L2M-WG
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 200 mW Coil Power Rating DC, 125 Ω Coil Resistance, OEG Miniature PCB Relay PCH
1最小包装量--
PCH-105L2M-WG详情
TE Connectivity PCH-105L2M-WG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1721768-2
TE Internal Description
PCH-105L2M-WG
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
150 – 200
Coil Power Rating DCu2009(mW)
200
Coil Resistanceu2009(Ω)
125
PCH-105L2M-WG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。