TE Connectivity PE000DMXE
- 收藏
- 对比
PE000DMXE
2460-PE000DMXE
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, Complete Can, Vertical, 10 A, Mounting Ears (Horizontal), IEC Input, Corcom P
1最小包装量--
PE000DMXE详情
TE Connectivity PE000DMXE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Complete Can
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
电源输入模块
TE Internal Description
PE000DMXE=C7100
TE Internal #
4-1609154-6
PE000DMXE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。