TE Connectivity PE000DZXC
- 收藏
- 对比
PE000DZXC
2460-PE000DZXC
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, Complete Can, Vertical, 10 A, Mounting Ears (Horizontal), Corcom P
1最小包装量--
PE000DZXC详情
TE Connectivity PE000DZXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
电源输入模块
TE Internal Description
PE000DZXC=C7037
TE Internal #
6609108-8
Filter Shield Typeu2009
Complete Can
Mount Angleu2009
Vertical
PE000DZXC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。