TE Connectivity PE000SMXE
- 收藏
- 对比
PE000SMXE
2460-PE000SMXE
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, Complete Can, Vertical, 10 A, Mounting Ears (Horizontal), Corcom P
1最小包装量--
PE000SMXE详情
TE Connectivity PE000SMXE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1609154-3
TE Internal Description
PE000SMXE=C7097
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Complete Can
Mount Angleu2009
Vertical
PE000SMXE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。