TE Connectivity PE000SS30
- 收藏
- 对比
PE000SS30
2460-PE000SS30
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, None, Vertical, 3 A, Mounting Ears (Horizontal), IEC Input, Corcom P
1最小包装量--
PE000SS30详情
TE Connectivity PE000SS30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6609104-8
TE Internal Description
PE000SS30=C1133
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PE000SS30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。