TE Connectivity PE000SS60
- 收藏
- 对比
PE000SS60
2460-PE000SS60
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, None, Vertical, 6 A, Flanged, IEC Input, .187 FASTON Output, Corcom P
1最小包装量--
PE000SS60详情
TE Connectivity PE000SS60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6609104-1
TE Internal Description
PE000SS60=C1126
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PE000SS60拓展信息







哦! 它是空的。