TE Connectivity PE000SZ6C
- 收藏
- 对比
PE000SZ6C
2460-PE000SZ6C
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, Complete Can, Vertical, 6 A, Mounting Ears (Horizontal), Corcom P
1最小包装量--
PE000SZ6C详情
TE Connectivity PE000SZ6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6609109-7
TE Internal Description
PE000SZ6C=C7016
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Complete Can
PE000SZ6C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。