TE Connectivity PE00XSH60
- 收藏
- 对比
PE00XSH60
2460-PE00XSH60
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, No Switch, None, Vertical, 6 A, Flanged, IEC Input
1最小包装量--
PE00XSH60详情
TE Connectivity PE00XSH60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-6609930-5
TE Internal Description
PE00XSH60=C2369
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PE00XSH60拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。