TE Connectivity PE00XSS6B
- 收藏
- 对比
PE00XSS6B
2460-PE00XSS6B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, No Switch, Complete Shield, Vertical, 6 A, Corcom P
1最小包装量--
PE00XSS6B详情
TE Connectivity PE00XSS6B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-6609930-5
TE Internal Description
PE00XSS6B=C2379
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
PE00XSS6B拓展信息







哦! 它是空的。