TE Connectivity PE014006
- 收藏
- 对比
PE014006
2460-PE014006
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 209 mW Coil Power Rating DC, 172 Ω Coil Resistance, SCHRACK Miniature PCB Relay PE bistable
1最小包装量--
PE014006详情
TE Connectivity PE014006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393219-4
TE Internal Description
PE014006
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
209
Coil Resistanceu2009(Ω)
172
PE014006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。