TE Connectivity PE015012
- 收藏
- 对比
PE015012
2460-PE015012
无类别的
--
大陆
立即发货

Power Relay, Spdt, 12Vdc, 5A, Tht; Contact Configuration:Spdt; Coil Voltage:12Vdc; Contact Current:5A; Product Range:Pe Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage Vac:250V; Relay Terminals:Solder Rohs Compliant: Yes /Schrack Te Connectivity PE015012
1最小包装量--
添加到询价列表







哦! 它是空的。