TE Connectivity PE0S0DS3A
- 收藏
- 对比
PE0S0DS3A
2460-PE0S0DS3A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, DPST, Filter Shield, Vertical, 3 A, Flanged, IEC Input, Corcom P
1最小包装量--
PE0S0DS3A详情
TE Connectivity PE0S0DS3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
PE0S0DS3A=C1254
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
TE Internal #
2-6609104-3
PE0S0DS3A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。