TE Connectivity PE0S0DSX0
- 收藏
- 对比
PE0S0DSX0
2460-PE0S0DSX0
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, DPST, None, Vertical, 10 A, Flanged, IEC Input, Corcom P
1最小包装量--
PE0S0DSX0详情
TE Connectivity PE0S0DSX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
TE Internal Description
PE0S0DSX0=C2266
TE Internal #
5-6609929-2
PE0S0DSX0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。