TE Connectivity PE0S0SL6C
- 收藏
- 对比
PE0S0SL6C
2460-PE0S0SL6C
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, Complete Can, Vertical, 6 A, Mounting Ears (Horizontal), IEC Input, Corcom P
--最小包装量--
PE0S0SL6C详情
TE Connectivity PE0S0SL6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Complete Can
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
电源输入模块
TE Internal Description
PE0S0SL6C M0=C7010
TE Internal #
6609109-3
PE0S0SL6C拓展信息







哦! 它是空的。