TE Connectivity PE0S0SM3E
- 收藏
- 对比
PE0S0SM3E
2460-PE0S0SM3E
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, Complete Can, Vertical, 3 A, Mounting Ears (Horizontal), Corcom P
1最小包装量--
PE0S0SM3E详情
TE Connectivity PE0S0SM3E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Complete Can
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
TE Internal #
4-1609154-7
TE Internal Description
PE0S0SM3E=C7101
Filter Typeu2009
电源输入模块
PE0S0SM3E拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。