TE Connectivity PE0S0SM6E
- 收藏
- 对比
PE0S0SM6E
2460-PE0S0SM6E
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, Complete Can, Vertical, 6 A, Mounting Ears (Horizontal), IEC Input, Corcom P
1最小包装量--
PE0S0SM6E详情
TE Connectivity PE0S0SM6E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1609154-8
TE Internal Description
PE0S0SM6E=C7102
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Can
Mount Angleu2009
Vertical
PE0S0SM6E拓展信息







哦! 它是空的。