TE Connectivity PE0S0SZXC
- 收藏
- 对比
PE0S0SZXC
2460-PE0S0SZXC
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, Complete Can, Vertical, 10 A, Flanged, IEC Input, Corcom P
1最小包装量--
PE0S0SZXC详情
TE Connectivity PE0S0SZXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6609108-6
TE Internal Description
PE0S0SZXC M0=C7046
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Can
Mount Angleu2009
Vertical
PE0S0SZXC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。