TE Connectivity PE0SSDH3B
- 收藏
- 对比
PE0SSDH3B
2460-PE0SSDH3B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (SMPS) Input, DPST, Complete Shield, Vertical, 3 A, Flanged, IEC Input, .187 FASTON Output
1最小包装量--
PE0SSDH3B详情
TE Connectivity PE0SSDH3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-6609928-7
TE Internal Description
PE0SSDH3B=C2181
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Dual AC (SMPS)
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
PE0SSDH3B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。