TE Connectivity PE0SSSH3A
- 收藏
- 对比
PE0SSSH3A
2460-PE0SSSH3A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (SMPS) Input, DPST, Filter Shield, Vertical, 3 A, Flanged, IEC Input, .187 FASTON Output
1最小包装量--
PE0SSSH3A详情
TE Connectivity PE0SSSH3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Dual AC (SMPS)
Filter Typeu2009
电源输入模块
TE Internal Description
PE0SSSH3A=C2203
TE Internal #
8-6609928-9
PE0SSSH3A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。