TE Connectivity PE0SSSS6B
- 收藏
- 对比
PE0SSSS6B
2460-PE0SSSS6B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (SMPS) Input, DPST, Complete Shield, Vertical, 6 A, Flanged, Corcom P
1最小包装量--
PE0SSSS6B详情
TE Connectivity PE0SSSS6B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
TE Internal #
6609929-2
TE Internal Description
PE0SSSS6B=C2216
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Dual AC (SMPS)
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Shield
PE0SSSS6B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。