TE Connectivity PE0SXDH6B
- 收藏
- 对比
PE0SXDH6B
2460-PE0SXDH6B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (Series/Parallel) Input, DPST, Complete Shield, Vertical, 6 A, Flanged, IEC Input, Corcom P
1最小包装量--
PE0SXDH6B详情
TE Connectivity PE0SXDH6B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Typeu2009
电源输入模块
TE Internal Description
PE0SXDH6B=C1257
TE Internal #
1-6609103-0
PE0SXDH6B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。